ASUS logo

ASUS ZenFone 3 View Flip Cover (ZE552KL) mobile phone case 14 cm (5.5") Flip case Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36887
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ZenFone 3 View Flip Cover (ZE552KL) mobile phone case 14 cm (5.5") Flip case Blue:

ASUS ZenFone 3 View Flip Cover (ZE552KL), Flip case, Asus, ZenFone 3 ZE552KL, 14 cm (5.5"), Blue

Long summary description ASUS ZenFone 3 View Flip Cover (ZE552KL) mobile phone case 14 cm (5.5") Flip case Blue:

ASUS ZenFone 3 View Flip Cover (ZE552KL). Case type: Flip case, Brand compatibility: Asus, Compatibility: ZenFone 3 ZE552KL, Maximum screen size: 14 cm (5.5"), Surface coloration: Monochromatic, Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.