ASUS Xonar DSX, 7.1 channels, Internal, 24 bit, 107 dB, PCI-E
ASUS Xonar DSX. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 107 dB. Host interface: PCI-E. Dolby technologies: Dolby Digital DTS, Dolby Digital DTS Connect, Chipset: Asus AV66, Cables included: S/PDIF. Width: 167,6 mm, Depth: 64,4 mm