ASUS logo

ASUS RX3041 B wired router Fast Ethernet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59702
Info modified on:
14 Jun 2019, 12:51:22
Short summary description ASUS RX3041 B wired router Fast Ethernet:

ASUS RX3041 B, Ethernet WAN, Fast Ethernet

Long summary description ASUS RX3041 B wired router Fast Ethernet:

ASUS RX3041 B. Networking standards: IEEE 802.1x, IEEE 802.3, IEEE 802.3u, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2-PSK, Firewall security: Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall. LED indicators: LAN, Power, Status, WAN. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 168 mm, Depth: 124 mm, Height: 30 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.