ASUS Z9PR-D12, Intel, LGA 2011 (Socket R), E5-2600, 4, 8, 6.4,7.2,8 GT/s, DDR3-SDRAM
ASUS Z9PR-D12. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Intel Xeon series: E5-2600. Supported memory types: DDR3-SDRAM, Maximum internal memory: 384 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2300, On-board graphics card memory: 16 MB. Ethernet interface type: Gigabit Ethernet