ASUS logo

ASUS P8Q77-M2 Intel® Q77 Express LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167029
Info modified on:
30 Oct 2024, 13:05:37
Short summary description ASUS P8Q77-M2 Intel® Q77 Express LGA 1155 (Socket H2) micro ATX:

ASUS P8Q77-M2, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS P8Q77-M2 Intel® Q77 Express LGA 1155 (Socket H2) micro ATX:

ASUS P8Q77-M2. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1748 MB, Graphics card family: Intel, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.