ASUS logo

ASUS Rampage IV Formula Intel X79 LGA 2011 (Socket R) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56491
Info modified on:
30 Oct 2024, 13:06:39
Short summary description ASUS Rampage IV Formula Intel X79 LGA 2011 (Socket R) ATX:

ASUS Rampage IV Formula, Intel, LGA 2011 (Socket R), Intel® Core™ i7, Intel® Core™ i7 Extreme Edition, DDR3-SDRAM, 32 GB, Quad-channel

Long summary description ASUS Rampage IV Formula Intel X79 LGA 2011 (Socket R) ATX:

ASUS Rampage IV Formula. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7, Intel® Core™ i7 Extreme Edition. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way SLI, Hybrid CrossFireX, Quad-GPU CrossFireX, Quad-GPU SLI. Networking features: 10/100/1000 Mbit/sec

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.