ASUS logo

ASUS P8H67-M LX LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65311
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P8H67-M LX LGA 1155 (Socket H2) micro ATX:

ASUS P8H67-M LX, LGA 1155 (Socket H2), 16 GB, 1066,1333 MHz, 0, 1, 5, 10, Realtek RTL8112L, micro ATX

Long summary description ASUS P8H67-M LX LGA 1155 (Socket H2) micro ATX:

ASUS P8H67-M LX. Processor socket: LGA 1155 (Socket H2). Maximum internal memory: 16 GB, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8112L. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.