ASUS logo

ASUS P5G41T-M LX LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217982
Info modified on:
30 Oct 2024, 13:05:27
Short summary description ASUS P5G41T-M LX LGA 775 (Socket T) micro ATX:

ASUS P5G41T-M LX, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, 800,1066,1333 MHz, 1024 MB

Long summary description ASUS P5G41T-M LX LGA 775 (Socket T) micro ATX:

ASUS P5G41T-M LX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 800,1066,1333 MHz. Maximum graphics card memory: 1024 MB, Graphics card: GMA X4500. Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.