ASUS logo

ASUS P5P41T LE Intel® G41 LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87649
Info modified on:
30 Oct 2024, 13:10:47
Short summary description ASUS P5P41T LE Intel® G41 LGA 775 (Socket T) ATX:

ASUS P5P41T LE, Intel, LGA 775 (Socket T), Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core, 800,1066,1333 MHz, DDR3-SDRAM, 8 GB

Long summary description ASUS P5P41T LE Intel® G41 LGA 775 (Socket T) ATX:

ASUS P5P41T LE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.