ASUS logo

ASUS P6T SE Intel® X58 Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233832
Info modified on:
30 Oct 2024, 13:05:18
Short summary description ASUS P6T SE Intel® X58 Socket B (LGA 1366) ATX:

ASUS P6T SE, Intel, Socket B (LGA 1366), Intel® Core™ i7, Intel® Core™ i7 Extreme Edition, i7-xxx, i7-xxx Extreme Edition, DDR3-SDRAM, 24 GB

Long summary description ASUS P6T SE Intel® X58 Socket B (LGA 1366) ATX:

ASUS P6T SE. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7, Intel® Core™ i7 Extreme Edition. Supported memory types: DDR3-SDRAM, Maximum internal memory: 24 GB, Memory slots type: DIMM. Supported storage drive interfaces: Parallel ATA, SATA II, RAID levels: 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111C

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.