ASUS P6T6 WS Revolution, Intel, Socket B (LGA 1366), Intel® Core™ i7, Intel® Core™ i7 Extreme Edition, 6,4 GT/s, DDR3-SDRAM, 12 GB
ASUS P6T6 WS Revolution. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7, Intel® Core™ i7 Extreme Edition. Supported memory types: DDR3-SDRAM, Maximum internal memory: 12 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way SLI, 4-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111C, Networking features: Gigabit Ethernet