ASUS logo

ASUS P5E64 WS Evolution LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43001
Info modified on:
12 Jun 2018, 16:29:02
Short summary description ASUS P5E64 WS Evolution LGA 775 (Socket T) ATX:

ASUS P5E64 WS Evolution, Intel, LGA 775 (Socket T), 8 GB, ATX, 7.1 channels, ADI AD1988B

Long summary description ASUS P5E64 WS Evolution LGA 775 (Socket T) ATX:

ASUS P5E64 WS Evolution. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. BIOS memory size: 16 Mbit. Width: 305 mm, Depth: 244 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.