ASUS M3A32-MVP Deluxe, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 0+1, Gigabit Ethernet
ASUS M3A32-MVP Deluxe. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988