ASUS logo

ASUS AT3N7A-I NA (integrated CPU) mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69608
Info modified on:
30 Oct 2024, 13:11:10
Short summary description ASUS AT3N7A-I NA (integrated CPU) mini ITX:

ASUS AT3N7A-I, Intel, NA (integrated CPU), 4 GB, Non-ECC, Gigabit Ethernet, mini ITX

Long summary description ASUS AT3N7A-I NA (integrated CPU) mini ITX:

ASUS AT3N7A-I. Processor manufacturer: Intel, Processor socket: NA (integrated CPU). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Networking features: Gigabit Ethernet. Motherboard form factor: mini ITX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708S. BIOS type: AMI, BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.