ASUS logo

ASUS P5KC LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102343
Info modified on:
30 Oct 2024, 13:06:38
Short summary description ASUS P5KC LGA 775 (Socket T) ATX:

ASUS P5KC, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, ATX, ATX

Long summary description ASUS P5KC LGA 775 (Socket T) ATX:

ASUS P5KC. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Motherboard form factor: ATX, Power source type: ATX, Compatible operating systems: 2 x PCI-E x16 1 x PCI-E x1 3 x PCI. BIOS memory size: 64 Mbit. Width: 305 mm, Depth: 244 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.