ASUS logo

ASUS P5VD2-MX LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74192
Info modified on:
18 Jan 2024, 17:34:30
Short summary description ASUS P5VD2-MX LGA 775 (Socket T) micro ATX:

ASUS P5VD2-MX, Intel, LGA 775 (Socket T), 4 GB, 64 MB, Realtek RTL8201CL, Fast Ethernet

Long summary description ASUS P5VD2-MX LGA 775 (Socket T) micro ATX:

ASUS P5VD2-MX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Maximum graphics card memory: 64 MB. LAN controller: Realtek RTL8201CL, Networking features: Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1986A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.