ASUS logo

ASUS A8N-SLI Premium Socket 939 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111509
Info modified on:
30 Oct 2024, 13:06:22
Short summary description ASUS A8N-SLI Premium Socket 939 ATX:

ASUS A8N-SLI Premium, AMD, Socket 939, 4 GB, ECC & Non-ECC, nForce4 Gbit MAC Marvell PHY, ATX

Long summary description ASUS A8N-SLI Premium Socket 939 ATX:

ASUS A8N-SLI Premium. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB, ECC сompatibility: ECC & Non-ECC. Networking features: nForce4 Gbit MAC Marvell PHY. Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 305 x 245, Audio output: Realtek ALC850, 8-kanaals CODEC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.