ASUS logo

ASUS A8N-VM CSM Socket 939 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94350
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS A8N-VM CSM Socket 939 micro ATX:

ASUS A8N-VM CSM, AMD, Socket 939, 4 GB, 0, 1, Marvell 88E1111 External PHY, micro ATX

Long summary description ASUS A8N-VM CSM Socket 939 micro ATX:

ASUS A8N-VM CSM. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. RAID levels: 0, 1. Networking features: Marvell 88E1111 External PHY. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1986A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.