ASUS logo

ASUS WL-550gE Broad Range wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41246
Info modified on:
18 Jan 2024, 17:36:15
Short summary description ASUS WL-550gE Broad Range wireless router:

ASUS WL-550gE Broad Range Wireless Router, 13 channels, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, TKIP, WPA-PSK, WPA2, 802.1x RADIUS, MAC address, DNS Proxy, PPPoE, PPTP, DHCP, NTP, EZSetup Wizard

Long summary description ASUS WL-550gE Broad Range wireless router:

ASUS WL-550gE Broad Range Wireless Router. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: TKIP, WPA-PSK, WPA2, Authentication method: 802.1x RADIUS, MAC address. Management protocols: DNS Proxy, PPPoE, PPTP, DHCP, NTP. Bundled software: EZSetup Wizard

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.