ASUS logo

ASUS 210-1GD3-L NVIDIA GeForce 210 1 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100165
Info modified on:
02 Sept 2024, 20:23:27
Short summary description ASUS 210-1GD3-L NVIDIA GeForce 210 1 GB GDDR3:

ASUS 210-1GD3-L, GeForce 210, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS 210-1GD3-L NVIDIA GeForce 210 1 GB GDDR3:

ASUS 210-1GD3-L. Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 589 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 600 MHz. Maximum resolution: 2560 x 1600 pixels. Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.