ASUS logo

ASUS 90-C1CQQ0-L0UANAYZ graphics card NVIDIA GeForce GT 520 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35922
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS 90-C1CQQ0-L0UANAYZ graphics card NVIDIA GeForce GT 520 1 GB GDDR3:

ASUS 90-C1CQQ0-L0UANAYZ, GeForce GT 520, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS 90-C1CQQ0-L0UANAYZ graphics card NVIDIA GeForce GT 520 1 GB GDDR3:

ASUS 90-C1CQQ0-L0UANAYZ. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 520, Processor frequency: 810 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.