ASUS EN9600GT MAGIC/DI/512MD2, GeForce 9600 GT, GDDR2, 256 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0
ASUS EN9600GT MAGIC/DI/512MD2. Graphics processor: GeForce 9600 GT, Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 256 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0. Interface type: PCI Express 2.0. Cooling type: Active