ASUS logo

ASUS EN9400GT/DI/1GD2(LP) GeForce 9400 GT 1 GB GDDR2

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35641
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN9400GT/DI/1GD2(LP) GeForce 9400 GT 1 GB GDDR2:

ASUS EN9400GT/DI/1GD2(LP), GeForce 9400 GT, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN9400GT/DI/1GD2(LP) GeForce 9400 GT 1 GB GDDR2:

ASUS EN9400GT/DI/1GD2(LP). Graphics processor: GeForce 9400 GT. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.