ASUS logo

ASUS Eee PC 1015E-DS02 laptop Intel® Celeron® 847 25,6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Ubuntu Linux Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36983
Info modified on:
23 Jan 2025, 18:17:36
Short summary description ASUS Eee PC 1015E-DS02 laptop Intel® Celeron® 847 25,6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Ubuntu Linux Black:

ASUS Eee PC 1015E-DS02, Intel® Celeron®, 1,1 GHz, 25,6 cm (10.1"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS Eee PC 1015E-DS02 laptop Intel® Celeron® 847 25,6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Ubuntu Linux Black:

ASUS Eee PC 1015E-DS02. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 847, Processor frequency: 1,1 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Ubuntu Linux. Product colour: Black. Weight: 1,25 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.