Ariston logo

Ariston PRIOS 35 MD0-O Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61753
Info modified on:
12 Dec 2024, 14:16:40
Short summary description Ariston PRIOS 35 MD0-O Air conditioner outdoor unit White:

Ariston PRIOS 35 MD0-O, Air conditioner outdoor unit, White, Cooling, Heating, 3630 W, 2810 W, 1091 W

Long summary description Ariston PRIOS 35 MD0-O Air conditioner outdoor unit White:

Ariston PRIOS 35 MD0-O. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Energy efficiency class (heating) (Warmer heating season): A++, Annual energy consumption (cooling): 208 kWh. Outdoor unit noise level: 60 dB, Cooling airflow (outdoor unit): 1800 m³/h, Heating airflow (outdoor unit): 1800 m³/h. Certification: CE. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.