Ariete logo

Ariete 0615/00 Cottage cheese, Yogurt 500 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263550
Info modified on:
24 Jan 2025, 15:09:34
Short summary description Ariete 0615/00 Cottage cheese, Yogurt 500 W:

Ariete 0615/00, 500 W, Green, White

Long summary description Ariete 0615/00 Cottage cheese, Yogurt 500 W:

Ariete 0615/00. Product colour: Green, White, Yogurt maker programs: Cottage cheese, Yogurt, Cooking temperature (yogurt): 90 °C. Power: 500 W. Width: 210 mm, Depth: 240 mm, Height: 210 mm. Package weight: 2,82 kg. Warranty period: 2 year(s)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.