ARCTIC logo

ARCTIC Alpine 20 PLUS CO Processor Air cooler 9,2 cm Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66401
Info modified on:
25 Sept 2024, 11:55:20
Short summary description ARCTIC Alpine 20 PLUS CO Processor Air cooler 9,2 cm Black:

ARCTIC Alpine 20 PLUS CO, Air cooler, 9,2 cm, 600 RPM, 2200 RPM, Black

Long summary description ARCTIC Alpine 20 PLUS CO Processor Air cooler 9,2 cm Black:

ARCTIC Alpine 20 PLUS CO. Type: Air cooler, Fan diameter: 9,2 cm, Rotational speed (min): 600 RPM, Rotational speed (max): 2200 RPM. Width: 95 mm, Depth: 99 mm, Height: 80 mm. Product colour: Black

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.