Aquabeads 32489, 4 yr(s), Boy/Girl, Child, Plastic, Multicolour, China
Aquabeads 32489. Recommended age (min): 4 yr(s), Recommended gender: Boy/Girl, Recommended age group: Child. Weight: 358,84 g. Package width: 310 mm, Package depth: 50 mm, Package height: 240 mm. Pallet width: 80 cm, Pallet length: 120 cm, Pallet height: 180 cm