AQL BTSPKTYPHOONK, 30 W, Wired & Wireless, Micro-USB, Black, Cylinder, Digital
AQL BTSPKTYPHOONK. RMS rated power: 30 W. Connectivity technology: Wired & Wireless, USB connector type: Micro-USB. Product colour: Black, Product design: Cylinder, Volume control: Digital. Recommended usage: Universal. Battery type: Built-in battery, Power source type: Battery, Battery life (max): 10 h