APC logo

APC Symmetra PX 160kW, 400V uninterruptible power supply (UPS) 160 kVA 160000 W

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78269
Info modified on:
04 Mar 2024, 08:11:09
Short summary description APC Symmetra PX 160kW, 400V uninterruptible power supply (UPS) 160 kVA 160000 W:

APC Symmetra PX 160kW, 400V, 160 kVA, 160000 W, 63 dB, 3,5 h, Black, 0 - 40 °C

Long summary description APC Symmetra PX 160kW, 400V uninterruptible power supply (UPS) 160 kVA 160000 W:

APC Symmetra PX 160kW, 400V. Output power capacity: 160 kVA, Output power: 160000 W, Noise level: 63 dB. Battery recharge time: 3,5 h. Product colour: Black. Certification: CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,VFI-SS-111. Weight: 2812 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.