APC logo

APC Smart-UPS RT 6000VA RM 230V uninterruptible power supply (UPS) 6 kVA 4200 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113793
Info modified on:
21 Oct 2022, 10:14:32
Short summary description APC Smart-UPS RT 6000VA RM 230V uninterruptible power supply (UPS) 6 kVA 4200 W:

APC Smart-UPS RT 6000VA RM 230V, 6 kVA, 4200 W, 480 J, 55 dB, Sealed Lead Acid (VRLA), 5,3 min

Long summary description APC Smart-UPS RT 6000VA RM 230V uninterruptible power supply (UPS) 6 kVA 4200 W:

APC Smart-UPS RT 6000VA RM 230V. Output power capacity: 6 kVA, Output power: 4200 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5,3 min, Typical backup time at half load: 15,8 min. Product colour: Black. Certification: C-tick,CE,EN 50091-1,EN 50091-2,EN 55022 Class A,EN 60950,EN 61000-3-2,GOST,VDE. Weight: 54,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.