APC RBC2, Sealed Lead Acid (VRLA), 1 pc(s), Black, 5 year(s), RoHS, 2,5 kg
APC RBC2. Battery technology: Sealed Lead Acid (VRLA), Number of batteries included: 1 pc(s), Product colour: Black. Compliance certificates: RoHS. Weight: 2,5 kg, Width: 64 mm, Height: 94 mm. Package width: 175 mm, Package height: 89 mm, Package depth: 213 mm