APC logo

APC BVX700LUI-MS uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 360 W 2 AC outlet(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15276
Info modified on:
11 Mar 2024, 09:14:46
Short summary description APC BVX700LUI-MS uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 360 W 2 AC outlet(s):

APC BVX700LUI-MS, Line-Interactive, 0,7 kVA, 360 W, Sine, 170 V, 280 V

Long summary description APC BVX700LUI-MS uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 360 W 2 AC outlet(s):

APC BVX700LUI-MS. UPS topology: Line-Interactive, Output power capacity: 0,7 kVA, Output power: 360 W. AC outlets quantity: 2 AC outlet(s), USB port type: USB Type-A. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 12 V, Battery life (max): 3 year(s). Product colour: Black, International Protection (IP) code: IP20. Certification: CE, CB, EN/IEC 62040-1, EN/IEC 62040-2

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.