AOC logo

AOC LE24H067 TV 59,9 cm (23.6") Full HD Black 300 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34028
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AOC LE24H067 TV 59,9 cm (23.6") Full HD Black 300 cd/m²:

AOC LE24H067, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description AOC LE24H067 TV 59,9 cm (23.6") Full HD Black 300 cd/m²:

AOC LE24H067. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.