AOC I3207VW3, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Silver, White
AOC I3207VW3. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Silver, White