AOC logo

AOC I2379VHE computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86946
Info modified on:
19 Jan 2024, 10:43:05
Short summary description AOC I2379VHE computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:

AOC I2379VHE, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description AOC I2379VHE computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:

AOC I2379VHE. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.