AOC logo

AOC ACC40SB soundbar speaker Black 2.0 channels 40 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140842
Info modified on:
03 Jun 2018, 05:13:56
Short summary description AOC ACC40SB soundbar speaker Black 2.0 channels 40 W:

AOC ACC40SB, 2.0 channels, 40 W, Black, Wired, 50 W, 0,5 W

Long summary description AOC ACC40SB soundbar speaker Black 2.0 channels 40 W:

AOC ACC40SB. Audio output channels: 2.0 channels, RMS rated power: 40 W. Product colour: Black. Connectivity technology: Wired. Power consumption (typical): 50 W, Power consumption (standby): 0,5 W. Soundbar weight: 3,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.