AOC logo

AOC G2 24G2ZU/BK LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
349880
Info modified on:
19 Jun 2025, 09:48:40
Short summary description AOC G2 24G2ZU/BK LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Red:

AOC G2 24G2ZU/BK, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 0,5 ms, Black, Red

Long summary description AOC G2 24G2ZU/BK LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Red:

AOC G2 24G2ZU/BK. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 0,5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Red

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.