Anker logo

Anker AK-70SMI9100-W19A Battery White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15359
Info modified on:
10 Aug 2024, 08:25:57
Short summary description Anker AK-70SMI9100-W19A Battery White:

Anker AK-70SMI9100-W19A, Battery, White, Lithium-Ion (Li-Ion), 1900 mAh, 3,7 V, 7,03 Wh

Long summary description Anker AK-70SMI9100-W19A Battery White:

Anker AK-70SMI9100-W19A. Product type: Battery, Product colour: White, Battery technology: Lithium-Ion (Li-Ion). Compatible products: Samsung Galaxy S2 I9100, Number of batteries included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.