ALOGIC logo

ALOGIC 4X100 Universal White USB Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46756
Info modified on:
09 May 2023, 16:53:25
Short summary description ALOGIC 4X100 Universal White USB Indoor:

ALOGIC 4X100, Indoor, USB, 20 V, 2 m, White

Long summary description ALOGIC 4X100 Universal White USB Indoor:

ALOGIC 4X100. Charger type: Indoor, Power source type: USB, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 20 V. USB Type-C ports quantity: 2. Cable length: 2 m, Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.