Allied Telesis logo

Allied Telesis AT-X900-24XS Managed L3

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61034
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis AT-X900-24XS Managed L3:

Allied Telesis AT-X900-24XS, Managed, L3, Full duplex

Long summary description Allied Telesis AT-X900-24XS Managed L3:

Allied Telesis AT-X900-24XS. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.