Allied Telesis logo

Allied Telesis AT-MMC2000/SP-960 network media converter 1000 Mbit/s 850 nm Multi-mode Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145577
Info modified on:
07 Dec 2023, 16:14:47
Short summary description Allied Telesis AT-MMC2000/SP-960 network media converter 1000 Mbit/s 850 nm Multi-mode Silver:

Allied Telesis AT-MMC2000/SP-960, 1000 Mbit/s, 10Base-T, 100Base-T, 1000Base-T, 1000Base-SX, IEEE 802.1Q, Gigabit Ethernet, 10,100,1000 Mbit/s

Long summary description Allied Telesis AT-MMC2000/SP-960 network media converter 1000 Mbit/s 850 nm Multi-mode Silver:

Allied Telesis AT-MMC2000/SP-960. Maximum data transfer rate: 1000 Mbit/s, Converter input interface: 10Base-T, 100Base-T, 1000Base-T, Converter output interface: 1000Base-SX. Maximum transfer distance: 500 m, Wavelength: 850 nm, Fiber mode structure: Multi-mode. Product colour: Silver. Fiber optic connector: SFP, Connectivity technology: Wired. Input voltage: 12 V, Input current: 0.14 A

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.