Allied Telesis AT-x510-28GTX-50, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting
Allied Telesis AT-x510-28GTX-50. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3af, IEEE 802.3at, IEEE.... Power connector: DC-in jack. Rack mounting