Alienware logo

Alienware Area-51m Intel® Core™ i9 i9-9900K Laptop 43,9 cm (17.3") Full HD 64 GB DDR4-SDRAM 3 TB Hybrid-HDD+SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 6 (802.11ax) Windows 10 Home Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9022
Info modified on:
25 Jan 2025, 22:39:48
Short summary description Alienware Area-51m Intel® Core™ i9 i9-9900K Laptop 43,9 cm (17.3") Full HD 64 GB DDR4-SDRAM 3 TB Hybrid-HDD+SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 6 (802.11ax) Windows 10 Home Black, White:

Alienware Area-51m, Intel® Core™ i9, 3,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 64 GB, 3 TB

Long summary description Alienware Area-51m Intel® Core™ i9 i9-9900K Laptop 43,9 cm (17.3") Full HD 64 GB DDR4-SDRAM 3 TB Hybrid-HDD+SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 6 (802.11ax) Windows 10 Home Black, White:

Alienware Area-51m. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9900K, Processor frequency: 3,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: Hybrid-HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.