Alienware logo

Alienware M17x (R4) Intel® Core™ i7 i7-3840QM 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1,03 TB HDD+SSD NVIDIA® GeForce® GTX 680M Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40143
Info modified on:
27 Jan 2025, 08:52:53
Short summary description Alienware M17x (R4) Intel® Core™ i7 i7-3840QM 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1,03 TB HDD+SSD NVIDIA® GeForce® GTX 680M Windows 8 Black:

Alienware M17x (R4), Intel® Core™ i7, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,03 TB

Long summary description Alienware M17x (R4) Intel® Core™ i7 i7-3840QM 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1,03 TB HDD+SSD NVIDIA® GeForce® GTX 680M Windows 8 Black:

Alienware M17x (R4). Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3840QM, Processor frequency: 2,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,03 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.