Alienware logo

Alienware Aurora R12 Intel® Core™ i7 i7-11700KF 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Desktop PC White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29944
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Alienware Aurora R12 Intel® Core™ i7 i7-11700KF 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Desktop PC White:

Alienware Aurora R12, 3,6 GHz, Intel® Core™ i7, i7-11700KF, 16 GB, 1 TB, Windows 10

Long summary description Alienware Aurora R12 Intel® Core™ i7 i7-11700KF 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Desktop PC White:

Alienware Aurora R12. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700KF. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Desktop. Product type: PC. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.