Alienware logo

Alienware AURORA R15 Intel® Core™ i5 i5-13400F 8 GB DDR5-SDRAM 256 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home Desktop PC Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4719
Info modified on:
02 Apr 2023, 16:13:12
Short summary description Alienware AURORA R15 Intel® Core™ i5 i5-13400F 8 GB DDR5-SDRAM 256 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home Desktop PC Grey:

Alienware AURORA R15, Intel® Core™ i5, i5-13400F, 8 GB, 256 GB, Windows 11 Home, 64-bit

Long summary description Alienware AURORA R15 Intel® Core™ i5 i5-13400F 8 GB DDR5-SDRAM 256 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home Desktop PC Grey:

Alienware AURORA R15. Processor family: Intel® Core™ i5, Processor model: i5-13400F. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Desktop. Product type: PC. Weight: 16,9 kg. Product colour: Grey

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.