Alienware logo

Alienware AW510H Headset Wired Head-band Gaming USB Type-A Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25713
Info modified on:
14 Mar 2024, 17:30:03
Short summary description Alienware AW510H Headset Wired Head-band Gaming USB Type-A Black, Grey:

Alienware AW510H, Wired, Gaming, 20 - 40000 Hz, 370 g, Headset, Black, Grey

Long summary description Alienware AW510H Headset Wired Head-band Gaming USB Type-A Black, Grey:

Alienware AW510H. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 40000 Hz. Weight: 370 g. Product colour: Black, Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.