Alienware logo

Alienware AW2521HFA computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46413
Info modified on:
18 Mar 2025, 21:46:51
Short summary description Alienware AW2521HFA computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD LCD Black:

Alienware AW2521HFA, 63,5 cm (25"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Alienware AW2521HFA computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD LCD Black:

Alienware AW2521HFA. Display diagonal: 63,5 cm (25"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.