Acer logo

Acer NITRO VG0 VG220Q LED display 55,9 cm (22") 1920 x 1080 pixels Full HD Black

Data-sheet quality:
created/standardized by Icecat
Product views:
109154
Info modified on:
14 Mar 2025, 19:43:34
Short summary description Acer NITRO VG0 VG220Q LED display 55,9 cm (22") 1920 x 1080 pixels Full HD Black:

Acer NITRO VG0 VG220Q, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer NITRO VG0 VG220Q LED display 55,9 cm (22") 1920 x 1080 pixels Full HD Black:

Acer NITRO VG0 VG220Q. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.